EN
  • EN
  • DE

SPX385AM1-2.5/TR

Part No SPX385AM1-2.5/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Micropower Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258432-SPX385AM1-2.5/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX385AM1-2.5/TR CAD Model

Description

The SPX385AM1-2.5/TR is a 2.5V low dropout (LDO) voltage regulator from Sipex Corporation (later acquired by Exar Corporation, now part of MaxLinear). It's designed to provide a stable and accurate 2.5V output voltage with a low dropout voltage, making it suitable for battery-powered and portable applications. This LDO regulator features low quiescent current and excellent line and load regulation.

Applications

  • Battery-Powered Devices: Used as a voltage regulator in portable devices and systems where battery voltage can fluctuate.
  • Microcontroller Power Supplies: Provides a stable voltage supply for microcontrollers and digital circuits.
  • Portable Instruments: Utilized in portable test and measurement equipment for accurate voltage regulation.
  • Post-Regulation for Switching Supplies: Improves the output voltage accuracy and reduces noise in switching power supplies.
  • Linear Regulators: Used as a linear regulator in various electronic circuits requiring a stable 2.5V supply.

Features

  • Low Dropout Voltage: Operates with a low input-to-output voltage differential, allowing it to function effectively even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Consumes minimal power when no load is present, making it suitable for battery-powered applications.
  • High Output Accuracy: Offers excellent output voltage accuracy, ensuring precise voltage regulation.
  • Short-Circuit Protection: Provides protection against short-circuit conditions, preventing damage to the regulator and the load.
  • Thermal Overload Protection: Includes thermal overload protection to prevent overheating and damage.
  • Fixed Output Voltage: 2.5V fixed output voltage.

Benefits

  • Extended Battery Life: Prolongs battery life in portable devices due to the low quiescent current and high efficiency.
  • Improved System Accuracy: Enhances the accuracy of electronic circuits by providing a stable and precise voltage supply.
  • Enhanced System Reliability: Provides reliable protection against short circuits and thermal overloads, increasing system reliability.
  • Simplified Design: Simplifies the design of power supply circuits by integrating all the necessary protection features.
  • Reduced Noise: Minimizes output voltage noise, improving the performance of sensitive electronic circuits.

Additional Details

The SPX385AM1-2.5/TR is typically available in a small surface-mount package, such as SOT-23 or similar, making it easy to integrate into compact designs. It requires minimal external components, such as input and output capacitors, for stable operation. The device's datasheet provides detailed specifications, including dropout voltage, quiescent current, and output voltage accuracy, allowing designers to optimize its performance in various applications. Proper thermal management is important to keep the device within its operating temperature range.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Texas Instruments
Lowest to $4.5685
Renesas Electronics America
Need more? Email Us
Linear Technology
Lowest to $9.1303
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Renesas Electronics America
Lowest to $105.8176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess