EN
  • EN
  • DE

SPX385AN-2.5

Part No SPX385AN-2.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Micropower Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258433-SPX385AN-2.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX385AN-2.5 CAD Model

Description

The SPX385AN-2.5 is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to provide a stable and regulated 2.5V output voltage from a higher input voltage. This regulator is commonly used in applications requiring a precise and efficient voltage supply, such as battery-powered devices, microcontrollers, and other sensitive electronic components.

Applications

  • Battery-powered devices: Provides stable voltage for microcontrollers and other components in portable devices.
  • Microcontroller power supply: Regulates voltage for microcontrollers in embedded systems.
  • Sensor power supply: Provides a clean and stable voltage source for sensors.
  • Post-regulation: Used as a post-regulator after a switching power supply to improve voltage accuracy and reduce noise.
  • Low-noise applications: Ideal for applications where a low-noise voltage supply is critical.

Features

  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption when the output is lightly loaded.
  • Short-circuit protection: Protects the regulator and the load from excessive current.
  • Thermal overload protection: Shuts down the regulator to prevent damage due to overheating.
  • High accuracy: Provides a precise and stable output voltage.
  • Fixed 2.5V output voltage: Simplifies design and reduces the need for external components.

Benefits

  • Stable voltage supply: Provides a reliable and regulated voltage for sensitive electronic components.
  • Extended battery life: Low quiescent current minimizes power consumption in battery-powered devices.
  • Protection against fault conditions: Prevents damage to the regulator and the load from various fault conditions.
  • Easy to use: Requires minimal external components.

Additional Details

The SPX385AN-2.5 provides a fixed output voltage of 2.5V with an output current of up to 150mA. It operates with an input voltage range of 2.7V to 16V. The low dropout voltage ensures that the output voltage remains stable even when the input voltage drops close to the output voltage. The short-circuit and thermal overload protection features enhance the reliability and robustness of the regulator in demanding applications. The SPX385AN-2.5 is available in various small packages such as SOT-89 and TO-92. It is a reliable and cost-effective solution for providing a stable and regulated 2.5V voltage supply in a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Atmel
Lowest to $8.5447
STMicroelectronics
Lowest to $20.1698
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $10.3384
Advanced Micro Devices
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess