EN
  • EN
  • DE

ASMR2000A058L13

Part No ASMR2000A058L13
Manufacturer Siretta Ltd
Catalog Coaxial Cables (RF)
Description CBL ASSY SMA-NTYPE PLUG-PLUG 20M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Coaxial Cables (RF)
Mfr Siretta Ltd
Package Bulk
Product Status Active
Style SMA to N-Type
1st Connector SMA Plug
1st Contact Gender Male
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector N-Type Plug
2nd Contact Gender Male
2nd Connector Mounting Type Free Hanging (In-Line)
Length 787.4" (20.0m) 65.6'
Cable Type LLC200A
Overall Impedance 50 Ohms
Frequency - Max 6 GHz
Color Black
Features Shielded
Base Product Number ASMR2000
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 934423-ASMR2000A058L13
Ultra Librarian 3D Model Ultra Librarian ASMR2000A058L13 CAD Model

Description

The 934423-ASMR2000A058L13 is a high-quality coaxial cable designed for RF applications, manufactured by Siretta Ltd.

  • Series: ASMR2000
  • Design: shielded
  • Package: bulk
  • Length: 787.4 inches (20.0m)
  • Color: black
  • Frequency range: up to 6 GHz
  • Connector 1: SMA plug
  • Connector 2: N-Type plug
  • Impedance: 50 Ohms
  • Mounting: free hanging (in-line)
  • Contacts: compatible with both male contacts
  • HTSUS code: 8544.20.0000

You May Also Be Interested in

Amphenol-RF Division
SMA BLKHD JCK IP67-AMC PLG 50MM / Reverse Polarity SMA Bulkhead Crimp Jack IP 67 to AMC Right Angle Plug Terminated Using 1.13 MM Cable, Various Lengths
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG RG58 .5M
Lowest to $39.1411
TE Connectivity
COAX CABLE-STANDARD P / 75Ohm, 28 AWG Triaxial Cable
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.178m SMP to SMP PL-PL Bag
Need more? Email Us
Belden Inc.
CABLE COAX COMPOSITE RG59 2/18 5
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .75M / Cable Assembly Belden 1694A 0.75m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us
Cinch Connectivity Solutions
UMC CABLE W/MMCX STR PLUG ON ONE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess