EN
  • EN
  • DE

SIS630E

Part No SIS630E
Manufacturer SIS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SIS
Win Source Part Number 324220-SIS630E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIS630E CAD Model

Description

The SiS630E is a highly integrated chipset designed for Socket 370-based motherboards, primarily targeting value-oriented desktop PCs. It combines a Northbridge and Southbridge into a single chip, reducing cost and board complexity. This chipset supports Intel Pentium III and Celeron processors, offering a cost-effective solution for various computing needs. The SiS630E integrates graphics, audio, and networking capabilities directly into the chipset, which further lowers the overall system cost.

Applications:

  • Entry-level Desktop PCs
  • Budget-friendly Workstations
  • Internet Browsing and Office Applications
  • Educational Computing
  • Point-of-Sale (POS) Systems

Features:

  • Integrated 2D/3D Graphics: Offers basic graphics capabilities without the need for a separate graphics card.
  • Integrated Audio: Provides audio output without requiring a dedicated sound card.
  • Integrated Ethernet: Includes a 10/100Mbps Ethernet controller for network connectivity.
  • Supports Socket 370 Processors: Compatible with Intel Pentium III and Celeron processors.
  • PC133 SDRAM Support: Supports up to 1GB of PC133 SDRAM.
  • AGP 4X Support: Allows for the use of an external AGP graphics card for improved graphics performance, though the integrated graphics are also available.
  • Two USB 1.1 Ports: Offers basic USB connectivity for peripherals.
  • AC'97 Audio Interface: Ensures compatibility with standard audio codecs.
  • Integrated Hardware Monitoring: Monitors system temperature, voltage, and fan speed.

Benefits:

  • Cost-Effectiveness: Reduces the overall system cost by integrating graphics, audio, and networking functionalities into a single chipset.
  • Simplified System Design: Simplifies motherboard design and reduces the number of components required.
  • Reduced Power Consumption: Integrated design leads to lower power consumption compared to systems with discrete components.
  • Easy Integration: Simplifies system assembly and configuration.
  • Improved System Stability: The integrated design can improve system stability by reducing the number of discrete components and potential points of failure.

Additional Details:

The integrated graphics are suitable for basic 2D applications, web browsing, and office tasks. For more demanding 3D applications, an external AGP graphics card is recommended. The chipset supports a front-side bus (FSB) speed of 100/133 MHz. It also includes an integrated hardware monitoring system for monitoring critical system parameters. The SiS630E's single-chip design contributes to a smaller motherboard footprint and improved thermal management.

You May Also Be Interested in

Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess