EN
  • EN
  • DE

SIT1602AI-22-33E-24.000000

Part No SIT1602AI-22-33E-24.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 24.0000MHZ LVCMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT1602AI-22-33E-24.000000X, 1473-SIT1602AI-22-33E-24.000000G-ND, SIT1602AI-22-33E-24.000000Y, 1473-SIT1602AI-22-33E-24.000000, 1473-SIT1602AI-22-33E-24.000000G, 1473-SIT1602AI-22-33E-24.000000E, 1473-SIT1602AI-22-33E-24.000000Y-ND, 1473-SIT1602AI-22-33E-24.000000S, 1473-SIT1602AI-22-33E-24.000000T, 3417-SIT1602AI-22-33E-24.000000, SIT1602AI-22-33E-24.000000D, SIT1602AI-22-33E-24.000000E, SIT1602AI-22-33E-24.000000G, 1473-SIT1602AI-22-33E-24.000000Y, 1473-SIT1602AI-22-33E-24.000000T-ND, 1473-SIT1602AI-22-33E-24.000000X, 1473-SIT1602AI-22-33E-24.000000X-ND, 1473-SIT1602AI-22-33E-24.000000D, 1473-SIT1602AI-22-33E-24.000000D-ND, SIT1602AI-22-33E-24.000000S, 1473-SIT1602AI-22-33E-24.000000E-ND, SIT1602AI-22-33E-24.000000T
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895140-SIT1602AI-22-33E-24.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602AI-22-33E-24.000000 CAD Model

Description

The SiTIME SIT1602AI-22-33E-24.000000 is a crystal oscillator with a high popularity.

  • Series: SiT1602 series
  • Operating Temperature: -40°C to 85°C
  • Oscillator Type: XO (Standard) LVCMOS
  • Enable/Disable Voltage: 3.3V
  • Package: 4-SMD, No Lead packaging
  • Mounting: surface mountable
  • ECCN: EAR99
  • Package Quantity: 1
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess