EN
  • EN
  • DE

SIT1602AI-22-33E-24.000000T

Part No SIT1602AI-22-33E-24.000000T
Manufacturer SiTIME
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988479-SIT1602AI-22-33E-24.000000T
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT1602AI-22-33E-24.000000T CAD Model

Description

The SiT1602AI-22-33E-24.000000T is a MEMS (Micro-Electro-Mechanical Systems) oscillator manufactured by SiTime. It's designed to provide a highly accurate and stable clock signal for a wide range of electronic devices. Compared to traditional quartz crystal oscillators, MEMS oscillators offer several advantages, including smaller size, lower power consumption, and improved resistance to shock and vibration.

Applications:

  • Mobile devices (smartphones, tablets)
  • Wearable devices (smartwatches, fitness trackers)
  • Wireless communication devices (Wi-Fi modules, Bluetooth modules)
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Networking equipment

Features:

  • MEMS oscillator: Provides a highly accurate and stable clock signal.
  • Small size: Allows for integration into space-constrained applications.
  • Low power consumption: Extends battery life in portable devices.
  • High stability: Maintains frequency accuracy over a wide temperature range.
  • Excellent shock and vibration resistance: Suitable for harsh environments.
  • Wide frequency range: Available in various frequencies to meet different application requirements.
  • Supply Voltage Range: Offers various supply voltage options for different circuit requirements.

Benefits:

  • Improved system performance: Provides a stable clock signal for reliable operation.
  • Extended battery life: Low power consumption reduces power drain in portable devices.
  • Increased system reliability: Excellent shock and vibration resistance ensures reliable operation in harsh environments.
  • Smaller form factor: Allows for smaller and lighter devices.

Additional Details:

The SiT1602AI-22-33E-24.000000T operates at a frequency of 24.000000 MHz. It is typically available in a small surface-mount package. Key specifications include frequency stability, supply voltage range, operating temperature range, and output drive strength. Detailed specifications can be found in the product datasheet. The part number will specify the frequency stability in parts per million (PPM).

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess