EN
  • EN
  • DE

SIT1602AI-32-33E-27.000000

Part No SIT1602AI-32-33E-27.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ LVCMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT1602AI-32-33E-27.000000G, SIT1602AI-32-33E-27.000000E, SIT1602AI-32-33E-27.000000D, 1473-SIT1602AI-32-33E-27.000000Y, 1473-SIT1602AI-32-33E-27.000000X, 1473-SIT1602AI-32-33E-27.000000E-ND, 1473-SIT1602AI-32-33E-27.000000G-ND, 1473-SIT1602AI-32-33E-27.000000S, 1473-SIT1602AI-32-33E-27.000000T-ND, 1473-SIT1602AI-32-33E-27.000000T, SIT1602AI-32-33E-27.000000Y, SIT1602AI-32-33E-27.000000X, 1473-SIT1602AI-32-33E-27.000000X-ND, 1473-SIT1602AI-32-33E-27.000000Y-ND, 1473-SIT1602AI-32-33E-27.000000D-ND, 3417-SIT1602AI-32-33E-27.000000, SIT1602AI-32-33E-27.000000T, 1473-SIT1602AI-32-33E-27.000000, SIT1602AI-32-33E-27.000000S, 1473-SIT1602AI-32-33E-27.000000G, 1473-SIT1602AI-32-33E-27.000000E, 1473-SIT1602AI-32-33E-27.000000D
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895142-SIT1602AI-32-33E-27.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602AI-32-33E-27.000000 CAD Model

Description

The SiTIME SIT1602AI-32-33E-27.000000 is a crystal oscillator that is designed to offer precise timing in various electronic applications.

  • Manufacturer: SiTIME
  • Win Source Part Number: 895142-SIT1602AI-32-33E-27.000000
  • Series: SiT1602 series
  • Operating Temperature: -40°C to 85°C
  • Oscillator Type: XO (Standard) LVCMOS
  • Enable/Disable Voltage: 3.3V
  • Package: 4-SMD, no lead
  • Mounting: surface mounting
  • Category: crystals
  • Popularity: high popularity rating
  • Supply and Demand Status: balanced

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2562 $62.8100
115+ $1.0307 $118.5305
175+ $0.9986 $174.7550
240+ $0.9664 $231.9360
310+ $0.9342 $289.6020
415+ $0.8375 $347.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess