EN
  • EN
  • DE

SIT8103AC-23-33E-66.66666y

Part No SIT8103AC-23-33E-66.66666y
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190285-SIT8103AC-23-33E-66.66666y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-23-33E-66.66666y CAD Model

Description

The SIT8103AC-23-33E-66.66666Y is a programmable oscillator from SiTime, a prominent manufacturer of MEMS-based timing solutions. This oscillator is designed to provide a stable and precise clock signal for various electronic systems. Its programmability allows for customization of the output frequency, making it highly adaptable to different application requirements. SiTime's MEMS technology provides superior robustness and reliability compared to traditional quartz oscillators, especially in harsh environments.

Applications

  • Networking Devices: Routers, switches, and network interface cards (NICs).
  • Industrial Automation: Programmable logic controllers (PLCs) and other industrial control equipment.
  • Consumer Electronics: Set-top boxes, gaming consoles, and digital audio players.
  • Automotive Systems: Engine control units (ECUs) and infotainment systems.
  • Telecommunications: Base stations and communication modules.

Features

  • Frequency: 66.66666 MHz
  • Supply Voltage: 2.5V
  • Frequency Stability: ±20 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: LVCMOS
  • Programmable Frequency: Enables frequency customization through programming.
  • MEMS Resonator: Offers high shock and vibration resistance.
  • Low Jitter: Minimizes phase noise for improved system performance.
  • Small Footprint: Compact packaging for space-constrained designs.

Benefits

  • Precise Timing: Delivers accurate and stable clock signals for reliable system operation.
  • High Reliability: MEMS technology ensures consistent performance in demanding environments.
  • Flexibility: Programmable frequency allows for adapting to various application needs.
  • Low Power Consumption: Extends battery life in portable devices.
  • Enhanced Shock and Vibration Resistance: Suitable for mobile and industrial applications.
  • Reduced EMI: Low electromagnetic interference for cleaner signal integrity.

Additional Details

The SIT8103AC-23-33E-66.66666Y oscillator is designed to operate at a supply voltage of 2.5V and provides a frequency stability of ±20 ppm across its operating temperature range. The LVCMOS output ensures compatibility with a wide range of digital circuits. The use of a MEMS resonator offers excellent shock and vibration resistance, making it suitable for mobile and industrial environments. SiTime's commitment to quality and innovation makes this oscillator a dependable choice for critical timing applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess