EN
  • EN
  • DE

SIT8103AC-33-18E-48.00000Y

Part No SIT8103AC-33-18E-48.00000Y
Manufacturer SiTIME
Catalog Oscillators
Description Clock Oscillator 48MHz 1.8V 15pF 4-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154717-SIT8103AC-33-18E-48.00000Y
Categories Oscillators
Manufacturer SiTIME
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-33-18E-48.00000Y CAD Model

Description

The SiT8103AC-33-18E-48.00000Y is a MEMS-based oscillator from SiTime, offering exceptional stability and reliability. This oscillator is factory-programmable to a wide range of frequencies, making it a versatile solution for diverse timing applications. Its robust design and resistance to shock and vibration make it well-suited for harsh environments.

Applications

  • Networking equipment
  • Industrial automation
  • Automotive electronics
  • Medical devices
  • Consumer electronics
  • High-performance computing

Features

  • MEMS resonator technology
  • Excellent frequency stability
  • Factory-programmable frequency
  • Wide operating temperature range
  • Low power consumption
  • High shock and vibration resistance
  • Small package size
  • RoHS compliant

Benefits

  • Provides a precise and stable clock signal.
  • Eliminates the need for custom crystal oscillators.
  • Ensures reliable operation in harsh environments.
  • Reduces power consumption in battery-powered devices.
  • Simplifies design and reduces component count.

Additional Details

Frequency: 48.00000 MHz

Frequency Stability: ±20 ppm or ±50 ppm (parts are available with various stabilities)

Supply Voltage: 1.8V

Operating Temperature Range: -40°C to +85°C

Output Type: CMOS

Package: 2.5 x 2.0 mm

Technology: MEMS (Micro-Electro-Mechanical Systems)

The SiT8103AC-33-18E-48.00000Y is a highly reliable and stable MEMS oscillator suitable for a wide range of applications requiring precise timing. Its programmability and robust design make it an excellent alternative to traditional crystal oscillators.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess