EN
  • EN
  • DE

SIT8208AC-31-33E-40.000000T

Part No SIT8208AC-31-33E-40.000000T
Manufacturer SiTIME
Catalog Oscillators
Description Ultra Performance Lvcmos Oscillator, -20 to 70C, 5032, 20PPM, 3.3V, 40MHZ, Oe, SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 978341-SIT8208AC-31-33E-40.000000T
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8208AC-31-33E-40.000000T CAD Model

Description

The SIT8208AC-31-33E-40.000000T is a programmable oscillator from SiTime, known for its precision timing solutions. This device offers a wide frequency range and excellent stability, making it suitable for a variety of applications.

Applications:

  • Networking equipment: Routers, switches, and other networking devices.
  • Industrial automation: PLCs (Programmable Logic Controllers) and other industrial control systems.
  • Test and measurement equipment: Signal generators, frequency counters, and oscilloscopes.
  • High-performance computing: Servers and workstations.
  • Consumer electronics: High-end audio equipment and video processing devices.

Features:

  • Frequency: 40.000000 MHz
  • Supply Voltage: 3.3V
  • Frequency Stability: ±25 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Low Jitter: Excellent phase noise performance
  • Programmable Features: Offers flexibility to adjust frequency and other parameters.
  • Small Size: Compact footprint for space-constrained applications.

Benefits:

  • High Accuracy: Ensures precise timing for critical applications.
  • Reliable Performance: Operates consistently over a wide temperature range.
  • Flexibility: Programmable features allow customization to specific requirements.
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.
  • Improved System Performance: Reduces timing errors and improves overall system stability.

The SIT8208AC-31-33E-40.000000T is a highly reliable and accurate timing solution. Its programmable features and excellent stability make it a versatile choice for a wide range of applications where precise timing is essential. The device's low jitter performance further enhances its suitability for high-speed data transmission and processing.

Technical Specifications: The oscillator utilizes a silicon MEMS resonator, providing superior shock and vibration resistance compared to traditional quartz crystals. The device is available in a standard SMD package for easy integration into automated assembly processes. The part is RoHS compliant.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3667 $60.6006
42+ $2.7625 $116.0250
65+ $2.6761 $173.9465
90+ $2.5897 $233.0730
116+ $2.5035 $290.4060
155+ $2.2444 $347.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess