EN
  • EN
  • DE

SIT9002AC-232N33DO50.00000T

Part No SIT9002AC-232N33DO50.00000T
Manufacturer SiTIME
Catalog Oscillators
Description High Performance Spread Spectrum Oscillator, -20 to 70C, 5032, 25PPM, 3.3V, 50MHZ, Sd, Lvds, Normal, -0.50%, SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1140629-SIT9002AC-232N33DO50.00000T
Categories Oscillators
Manufacturer SiTIME
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT9002AC-232N33DO50.00000T CAD Model

Description

The SiTime SIT9002AC-232N33DO50.00000T is a highly configurable oscillator belonging to the SiT9002 series, known for its exceptional programmability and performance. It's designed to provide a precise and stable clock signal in a wide range of electronic applications.

Applications:

  • Networking equipment: Routers, switches, and other networking devices rely on precise timing for data transmission and synchronization.
  • Data centers: Servers and storage systems in data centers require stable clock signals to maintain data integrity and performance.
  • Industrial automation: Programmable logic controllers (PLCs), motor drives, and other industrial equipment benefit from the accuracy and reliability of the SIT9002 series.
  • Test and measurement equipment: Oscilloscopes, signal generators, and other precision instruments need stable timebases.
  • Aerospace and defense: Avionics, radar systems, and other critical applications demand high-reliability timing solutions.

Features:

  • Programmable frequency: The oscillator's output frequency can be programmed to a specific value, offering flexibility in system design. In this case, the frequency is 50.00000 MHz.
  • Wide frequency range: SiT9002 oscillators support a broad frequency spectrum, accommodating diverse application requirements.
  • Excellent frequency stability: Provides consistent performance across varying temperatures and voltage conditions.
  • Low jitter: Minimizes timing uncertainties, ensuring accurate data transfer and processing.
  • Low power consumption: Contributes to energy efficiency in battery-powered and other power-sensitive applications.
  • Small package size: Enables compact designs and efficient use of board space.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Improved system performance: The oscillator's precision and stability enhance the overall performance of electronic systems.
  • Increased reliability: Robust design and manufacturing processes ensure reliable operation in demanding environments.
  • Reduced design complexity: Programmability simplifies the integration of timing solutions into various applications.
  • Lower system cost: Integration and performance benefits can help to reduce overall system costs.
  • Faster time to market: Configuration flexibility allows for quicker development and deployment of new products.

Additional Details:

The SiT9002AC-232N33DO50.00000T operates at a voltage of 3.3V. It utilizes advanced MEMS (Micro-Electro-Mechanical Systems) technology, which provides superior performance and reliability compared to traditional quartz oscillators. The 'AC' likely refers to specific performance or configuration options within the SiT9002 family. The temperature range is also a critical parameter, but it's not directly specified in the product name and should be confirmed in the datasheet. This oscillator is often used where a precise 50MHz clock is needed in a variety of digital systems.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess