EN
  • EN
  • DE

SIT9121AC-1D3-33E187.500000Y

Part No SIT9121AC-1D3-33E187.500000Y
Manufacturer SiTIME
Catalog Oscillators
Description Ultra Performance Differential Oscillator, -20 to 70C, 7050, 50PPM, 3.3V, 187.5MHZ, Oe, Lvpecl, SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026729-SIT9121AC-1D3-33E187.500000Y
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT9121AC-1D3-33E187.500000Y CAD Model

Description

The SiT9121AC-1D3-33E187.500000Y is a high-performance MEMS (Micro-Electro-Mechanical Systems) oscillator manufactured by SiTime. This oscillator is designed to provide a stable and accurate clock signal for various electronic applications. It operates at a frequency of 187.5 MHz and offers excellent frequency stability and low jitter.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices to provide a stable clock signal.
  • Telecommunications: Employed in telecommunications equipment for timing synchronization.
  • Data Centers: Utilized in data center equipment, such as servers and storage devices, for clock generation.
  • Industrial Automation: Integrated into industrial automation systems for precise timing control.
  • Test and Measurement Equipment: Used in test and measurement equipment for accurate frequency generation.

Features:

  • MEMS Technology: Utilizes MEMS technology for high stability and reliability.
  • Frequency: Operates at a frequency of 187.5 MHz.
  • Frequency Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Jitter: Low jitter performance ensures signal integrity.
  • Operating Voltage: Operates at a voltage of 3.3V.
  • Package: Available in a small package for space-constrained applications.

Benefits:

  • High Stability: MEMS technology provides high stability, ensuring reliable performance.
  • Low Jitter: Low jitter performance ensures signal integrity, improving system performance.
  • Compact Size: Small package allows for use in space-constrained applications.
  • Wide Temperature Range: Operates over a wide temperature range, ensuring reliability in various environments.
  • Easy Integration: Easy to integrate into various electronic systems.

Additional Details:

The SiT9121AC-1D3-33E187.500000Y is a highly accurate and reliable oscillator that is ideal for applications requiring precise timing. It is commonly used in high-performance electronic systems where signal integrity is critical. SiTime is a leading manufacturer of MEMS-based timing solutions, and their oscillators are known for their superior performance and reliability. The SiT9121AC series offers a wide range of frequencies and options to meet the specific requirements of different applications. This particular model, with its 187.5 MHz frequency, is well-suited for networking, telecommunications, and other high-speed applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7077 $61.2001
30+ $3.8627 $115.8810
47+ $3.7420 $175.8740
64+ $3.6213 $231.7632
83+ $3.5006 $290.5498
111+ $3.1385 $348.3735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess