EN
  • EN
  • DE

HMCT14MEERA149N

Part No HMCT14MEERA149N
Manufacturer SK hynix
Catalog Memory - Modules
Description DDR5-4800B 32Gx80 RDIMM 2S4Rx4 (256GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1448279-HMCT14MEERA149N
Manufacturer SK hynix
Ultra Librarian 3D Model Ultra Librarian HMCT14MEERA149N CAD Model

Description

The HMCT14MEERA149N is a high-capacity DDR5-4800B 32Gx80 RDIMM 2S4Rx4 module, offering a staggering 256GB of memory, and is part of SK Hynix's advanced memory lineup. With 288 pins and designed to operate at 4800MHz, it sits at the pinnacle of DDR5 technology, delivering extraordinary bandwidth and speed for the most demanding computing environments. The module utilizes RDIMM 2S4Rx4 configuration, meaning it is structured with two ranks, each quadrupling the usual amount of data paths for even faster data processing. This particular model benefits from 3DS 4Hi technology, stacking four 16Gx4 DRAM dies per channel, enhancing density and performance. It's uniquely tailored for enterprise-level servers and high-end workstations that require massive memory to handle tasks like large-scale data analytics, scientific research, and high-resolution video editing. The 40C designation suggests its optimized for high-reliability scenarios, ensuring consistent performance under varying operational conditions. SK Hynix's reputation for manufacturing top-quality memory modules guarantees that the HMCT14MEERA149N not only meets the needs of professional applications but also sets a new standard in DDR5 memory technology.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess