EN
  • EN
  • DE

25H6300G

Part No 25H6300G
Manufacturer Skygate
Catalog HOT - SALES and EOL Components (0 - A)
Description Surface Mount Fuse
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skygate
Win Source Part Number 8981-25H6300G
Popularity Low
Supply and Demand Status Balance
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 25H6300G CAD Model

Description

Product Description

The 25H6300G excels in offering precision and performance for cutting-edge electronic systems. Its superior design makes it an asset in advanced projects.

  • Applications/Projects:
  • Smart grid technology
  • Advanced automation
  • Semiconductor manufacturing
  • Energy-efficient lighting

Features and Benefits

  • Highly accurate: Ensures precision in output.
  • Long lifecycle: Reduced need for replacements.
  • Energy-efficient: Lower operational costs.
  • Eco-friendly: Complies with environmental standards.

The 25H6300G is recommended for use in projects where performance, efficiency, and environmental sustainability are paramount.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Vishay
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
AMIS
Need more? Email Us
Intersil
Need more? Email Us
Texas Instruments
Lowest to $1.4405
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Coilcraft
Need more? Email Us
AMIS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1251 $50.0400
855+ $0.1171 $100.1205
1,330+ $0.1130 $150.2900
1,905+ $0.1050 $200.0250
2,480+ $0.1009 $250.2320
3,100+ $0.0969 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess