EN
  • EN
  • DE

AAT1219IWP-1-1.2

Part No AAT1219IWP-1-1.2
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816400-AAT1219IWP-1-1.2
Ultra Librarian 3D Model Ultra Librarian AAT1219IWP-1-1.2 CAD Model

Description

The AAT1219IWP-1-1.2 is a high-efficiency step-down (buck) DC-DC switching regulator manufactured by Skyworks Solutions Inc. It is designed to provide a regulated 1.2V output voltage from a higher input voltage. This regulator is suitable for a wide range of portable and battery-powered applications where efficiency and space are critical.

Applications:

  • Smartphones and Tablets: Used to power core processors, memory, and other critical components.
  • Portable Media Players: Provides efficient power management for audio and video playback.
  • Digital Cameras: Powers image sensors, processors, and displays.
  • GPS Devices: Regulates voltage for navigation and communication modules.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics.
  • IoT Devices: Powers sensors, microcontrollers, and communication interfaces in IoT applications.

Features:

  • High Efficiency: Achieves high efficiency over a wide load range, minimizing power dissipation and extending battery life.
  • Fixed 1.2V Output Voltage: Provides a stable and accurate 1.2V output voltage.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically 2.7V to 5.5V.
  • Low Quiescent Current: Consumes very low quiescent current in standby mode, further extending battery life.
  • Integrated MOSFETs: Includes integrated power MOSFETs, reducing the external component count and solution size.
  • Short-Circuit Protection: Provides short-circuit protection to prevent damage to the regulator and connected components.
  • Over-Temperature Protection: Includes over-temperature protection to shut down the regulator in case of excessive heat.
  • Small Package: Available in a small WLCSP (Wafer Level Chip Scale Package) for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery life in portable applications.
  • Stable Output Voltage: Provides a stable and accurate 1.2V output voltage, ensuring reliable operation of powered devices.
  • Reduced Solution Size: Integrated MOSFETs and small package minimize the overall solution size.
  • Enhanced System Reliability: Short-circuit and over-temperature protection enhance system reliability and prevent damage.
  • Simplified Design: Integrated features and small package simplify the design process.

Additional Details:

The AAT1219IWP-1-1.2 typically operates at a switching frequency of several MHz, allowing for the use of small external components. It can deliver an output current of up to 1A. The WLCSP package dimensions are typically less than 2mm x 2mm. Consult the Skyworks Solutions Inc. datasheet for complete specifications, including detailed electrical characteristics, thermal performance, and application circuit recommendations.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7741 $62.0935
80+ $1.4565 $116.5200
125+ $1.4103 $176.2875
170+ $1.3652 $232.0840
220+ $1.3190 $290.1800
295+ $1.1827 $348.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess