The S-80816ANNP-EDD-T2 is a voltage detector IC produced by SII Semiconductor Corporation. This device is designed to monitor power supply voltages and provide a reset signal to microcontrollers (MCUs) or other digital circuits when the voltage drops below a specific threshold. It's crucial for preventing malfunctions caused by low voltage conditions, ensuring stable system operation.
Applications
- Microcontroller reset circuits
- Voltage monitoring in battery-powered devices
- Power failure detection
- System reset controllers
- Portable electronic devices
Features
- Detection Voltage: 1.6V
- High-Accuracy Detection Voltage
- Ultra-Low Current Consumption
- Small Package (SOT-23-3)
- Open-Drain Output
Benefits
- Ensures stable operation of MCUs and digital circuits
- Protects data integrity during voltage drops
- Extends battery life in portable applications
- Simplifies circuit design with minimal external components
- Provides a reliable reset signal
Technical Specifications
The S-80816ANNP-EDD-T2 features a detection voltage of 1.6V. It boasts extremely low current consumption, typically in the microampere range, making it ideal for battery-operated devices. The device is packaged in a small SOT-23-3, which is beneficial for applications where board space is limited. It has an open-drain output, requiring a pull-up resistor. The operating temperature range is typically between -40°C and +85°C. Its primary function is to accurately monitor the input voltage and assert a reset signal when the voltage falls below the specified threshold, preventing erratic behavior in connected digital systems. The precision of the voltage detection ensures reliable system resets.