EN
  • EN
  • DE

AS227-321

Part No AS227-321
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description PHEMT GaAs IC High Power SP3T Switch DC-2 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1147323-AS227-321
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS227-321 CAD Model

Description

The AS227-321 is a Single Pole Double Throw (SPDT) switch from Skyworks Solutions Inc., designed for various RF applications. It's known for its low insertion loss, high isolation, and excellent linearity, making it suitable for demanding wireless communication systems.

Applications

  • Wireless Communication Systems: Antenna switching and signal routing in cellular handsets, WLAN devices, and Bluetooth modules.
  • Test and Measurement Equipment: Routing RF signals in signal generators, spectrum analyzers, and network analyzers.
  • Automated Test Equipment (ATE): Switching RF signals in automated testing systems for electronic devices.
  • Radar Systems: Signal routing in radar receivers and transmitters.
  • Satellite Communication: Switching signals in satellite communication equipment.

Features

  • SPDT Configuration: Single Pole Double Throw configuration allows for switching a signal between two different paths.
  • Low Insertion Loss: Minimizes signal attenuation through the switch, preserving signal strength.
  • High Isolation: Provides excellent isolation between the switched paths, preventing signal leakage.
  • Positive Voltage Control: Controlled using positive voltage levels, simplifying integration with digital control circuits.
  • Small Package Size: Compact package allows for integration into small form factor devices.

Benefits

  • Improved Signal Integrity: Low insertion loss and high isolation contribute to better signal quality and reduced interference.
  • Reduced Power Consumption: Low insertion loss minimizes power loss in the RF path, leading to improved efficiency.
  • Simplified System Design: Positive voltage control simplifies integration with digital control circuitry.
  • Compact System Size: Small package footprint enables integration into smaller devices.
  • Versatile RF Switching: Suitable for a wide range of RF applications requiring reliable signal switching.

Additional Details

The specific technical specifications of the AS227-321, including its operating frequency range, insertion loss, isolation, switching speed, power handling capabilities, and control voltage requirements can be found within its official datasheet provided by Skyworks Solutions Inc. This switch is typically controlled via digital control signals, making it easily interfaced with microcontrollers and other digital logic devices. Proper impedance matching must be employed to achieve optimal performance. The device is typically mounted onto a PCB using surface mount technology (SMT) and requires careful handling to prevent electrostatic discharge (ESD) damage. This part is frequently used for antenna selection or band switching in multimode wireless devices.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 852 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess