EN
  • EN
  • DE

AS230-348LF

Part No AS230-348LF
Manufacturer Skyworks Solutions Inc.
Catalog Custom Parts (0 - A)
Description RF Switch, SPDT, DC to 6 GHz, 0.8 to 1.2 dB IL, 15 to 30 dB Isolation, 33 dBm Pwr Rating, QFN-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Max Frequency 6 GHz
RoHS Compliant
Win Source Part Number 1169853-AS230-348LF
Categories Custom Parts
Manufacturer Skyworks Solutions Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS230-348LF CAD Model

Description

The AS230-348LF is a highly integrated, single-chip front-end module (FEM) designed by Skyworks Solutions Inc. It is specifically engineered for wireless applications operating in the 2.3 to 2.4 GHz frequency range. This module integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch, minimizing the need for external components and simplifying the overall system design.

Applications

  • WLAN (Wireless Local Area Network) applications: Specifically in IEEE 802.11b/g/n systems.
  • Bluetooth applications: Enhancing performance in Bluetooth-enabled devices.
  • Zigbee applications: Supporting low-power wireless communication for IoT devices.
  • ISM (Industrial, Scientific, and Medical) band applications: Used in various industrial and medical wireless systems.

Features

  • Integrated PA, LNA, and T/R Switch: Combines all essential front-end functions into a single compact module.
  • High PA Gain: Provides sufficient power amplification for reliable signal transmission.
  • Low Noise Figure LNA: Ensures excellent receive sensitivity by minimizing noise.
  • Low Insertion Loss T/R Switch: Facilitates efficient switching between transmit and receive modes.
  • Compact Size: Reduces board space requirements, allowing for smaller device designs.
  • Lead-Free and RoHS Compliant: Meets environmental regulations.

Benefits

  • Simplified Design: Reduces the complexity of RF front-end design, shortening development time.
  • Improved Performance: Enhances signal strength and sensitivity, leading to better wireless communication quality.
  • Reduced Bill of Materials (BOM): Minimizes the number of external components required, lowering overall cost.
  • Increased Reliability: Integrated design reduces the risk of component mismatch and connection failures.
  • Smaller Footprint: Enables the development of more compact and portable wireless devices.

Additional Details

The AS230-348LF operates on a single positive supply voltage. The module's power amplifier is designed to deliver a specific output power level while maintaining linearity, ensuring compliance with wireless communication standards. The low noise amplifier is optimized for low noise figure, which improves the receiver's ability to detect weak signals. The transmit/receive switch features low insertion loss and high isolation to prevent signal leakage. The module is typically packaged in a small surface-mount package suitable for automated assembly.

This FEM finds use in various applications, from wireless routers and access points to Bluetooth headsets and IoT sensors. Its integrated design and performance characteristics make it a valuable component for any wireless system operating in the 2.4 GHz band.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Amd
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess