EN
  • EN
  • DE

AWB7127HM41P8

Part No AWB7127HM41P8
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Description IC AMP HSDPA 2.11GHZ-2.17GHZ MOD / 2.11 GHz through 2.17 GHz Small-Cell Power Amplifier Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Packaging Reel
Part Status Last Time Buy
Frequency 2.11GHz ~ 2.17GHz
P1dB 32dBm
Gain 33dB
RF Type HSDPA, LTE, WCDMA
Supply Voltage (V) 5V
Current - Supply 400mA
Test Frequency 2.11GHz
Manufacturer Package 14-SMD Module
Supplier Device Package Module
Manufacturer Pack Quantity 2,500
MSL Level 4 (72 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812042-AWB7127HM41P8
Ultra Librarian 3D Model Ultra Librarian AWB7127HM41P8 CAD Model

Description

The Skyworks Solutions Inc. AWB7127HM41P8 is a high-performance RF amplifier designed for various wireless communication applications. This amplifier is engineered to provide exceptional gain, linearity, and efficiency, making it suitable for use in cellular infrastructure, wireless data devices, and other demanding RF systems.

Applications

  • Cellular Base Stations: Used in power amplifier stages to boost signal strength and improve coverage.
  • Wireless Routers and Access Points: Employed to enhance signal transmission range and data throughput.
  • Handheld Devices: Integrated into mobile phones, tablets, and other portable devices to improve wireless connectivity.
  • IoT (Internet of Things) Devices: Utilized in sensors and communication modules to extend the range of wireless networks.
  • Satellite Communication Systems: Found in transceivers to amplify signals for reliable data transmission.

Features

  • High Gain: Provides significant signal amplification to improve signal strength and coverage.
  • Excellent Linearity: Ensures minimal signal distortion for accurate and reliable data transmission.
  • High Efficiency: Optimizes power consumption to extend battery life in portable devices.
  • Compact Size: Designed for space-saving installations in densely populated electronic systems.
  • Integrated Matching Network: Simplifies design and reduces the need for external components.

Benefits

  • Improved Signal Strength: Enhances signal quality and coverage, resulting in more reliable communication.
  • Extended Battery Life: Reduces power consumption, allowing for longer operation in portable devices.
  • Simplified Design: Streamlines the integration process, reducing time-to-market and development costs.
  • Enhanced System Performance: Optimizes the overall performance of wireless communication systems.
  • Cost-Effective Solution: Offers a balance of performance and value, providing a reliable amplification solution at a competitive price.

Additional Details

The AWB7127HM41P8 typically operates in specific frequency bands, depending on the application. It may be designed for various modulation schemes, including QAM, OFDM, and others. The amplifier is often housed in a compact surface-mount package, facilitating easy integration into PCBs (Printed Circuit Boards). The specific gain, linearity, and efficiency specifications should be verified against the manufacturer's datasheet for the intended application. Thermal management considerations are important to ensure reliable operation, and heat sinks or other cooling solutions may be required in some applications.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess