EN
  • EN
  • DE

PD19-73LF

Part No PD19-73LF
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (N - P)
Description Two-Way Power Splitter/Combiner 1.71-1.99 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 271234-PD19-73LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD19-73LF CAD Model

Description

The PD19-73LF is a PIN diode from Skyworks Solutions Inc., meticulously designed for RF and microwave applications. It stands out with its low insertion loss and high isolation characteristics, making it a suitable choice for switches, attenuators, and phase shifters.

Applications:

  • RF Switches: Used in communication systems for signal routing and switching.
  • Attenuators: Integrated into RF circuits for precise signal level control.
  • Phase Shifters: Employed in phased array antennas for beam steering applications.
  • Limiters: Used in receiver front-ends to protect sensitive components from high-power signals.

Features:

  • Low Insertion Loss: Ensures minimal signal attenuation when the diode is conducting.
  • High Isolation: Provides excellent signal isolation when the diode is in the OFF state.
  • Fast Switching Speed: Allows for quick transitions between ON and OFF states.
  • Low Capacitance: Minimizes the impact on circuit impedance and RF performance.
  • Surface Mount Package: Facilitates automated assembly and compact circuit design.

Benefits:

  • Improved Signal Integrity: Low insertion loss and high isolation ensure minimal signal distortion.
  • Enhanced System Reliability: Robust construction ensures reliable performance in demanding environments.
  • Simplified Circuit Design: Optimized parameters simplify circuit integration.
  • Reduced Power Consumption: Efficient switching characteristics minimize power dissipation.
  • Cost-Effective Solution: Offers a balanced performance-to-cost ratio.

The PD19-73LF is typically supplied in a small surface-mount package, making it ideal for high-density circuit board designs. Its electrical characteristics are tailored for optimal performance across a range of frequencies used in wireless communication and radar systems. It's essential to consult the manufacturer's datasheet for specific details such as breakdown voltage, series resistance, and thermal resistance.

This PIN diode's reliability also makes it a good choice for aerospace and military applications. Careful thermal management is recommended to ensure stable operation when the diode is used at high power levels. Proper biasing techniques are important for achieving optimal switching performance and minimizing signal distortion.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5606 $58.8938
55+ $2.1009 $115.5495
86+ $2.0351 $175.0186
118+ $1.9704 $232.5072
152+ $1.9046 $289.4992
203+ $1.7071 $346.5413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess