EN
  • EN
  • DE

RFX2402E

Part No RFX2402E
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT END 2.4GHZ WLAN 16QFN / RF Front End 2.4GHz 802.11a/b/g/n/ac 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Active
RF Type 802.11a/b/g/n/ac
Frequency 2.4GHz
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number RFX2402
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.33.0001
Win Source Part Number 294231-RFX2402E
Ultra Librarian 3D Model Ultra Librarian RFX2402E CAD Model

Description

The RFX2402E is an RF front end component used in wireless communication systems.

  • Manufacturer: Skyworks Solutions Inc.
  • Product Name: RFX2402E
  • Category: RF and wireless - RF front end (LNA + PA)
  • Frequency Range: 2.4GHz
  • Designed for: applications that require high performance and reliability
  • Package: 16-UFQFN exposed pad
  • Supplier Device Package: 16-QFN (3x3)
  • Status: active product
  • Standard Package Size: 2,500 pieces
  • ECCN Classification: 5A991G
  • Moisture Sensitivity Level (MSL): 1 (unlimited moisture resistance)

You May Also Be Interested in

Skyworks Solutions Inc.
IC FRONT END WLAN/ZIGBEE 16QFN
Lowest to $0.7421
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Need more? Email Us
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Skyworks Solutions Inc.
LNA/PA RF Front End 2dB 24-Pin QFN EP T/R / IC RF FRONT END MOD 2.4GHZ 24QFN
Lowest to $2.3647
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.3318

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4740 $52.1400
260+ $0.3889 $101.1140
400+ $0.3768 $150.7200
550+ $0.3646 $200.5300
710+ $0.3525 $250.2750
950+ $0.3160 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess