EN
  • EN
  • DE

SI2141-A10-GMR

Part No SI2141-A10-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Linear - Video Processing
Description IC VIDEO TUNER 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Video Tuner IC GPIO - 24-QFN (3x3) Package
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (3x3)
Family Name SI2141
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 336-5184-6, SI2141-A10-GMR-ND, 336-5184-1, 336-5184-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894383-SI2141-A10-GMR
Ultra Librarian 3D Model Ultra Librarian SI2141-A10-GMR CAD Model

Description

The Skyworks Solutions Inc. Video Tuner IC is a GPIO IC that is packaged in a 24-QFN (3x3) package.

  • Package: 24-QFN (3x3)
  • Mounting Type: Surface Mount
  • Package/Case: 24-VFQFN exposed pad
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Quantity per Package: 2500
  • Estimated Production Lead Time: 25 weeks
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • MSL Level: 2 (1 year)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7091 $51.2730
75+ $1.4023 $105.1725
115+ $1.3585 $156.2275
155+ $1.3147 $203.7785
200+ $1.2709 $254.1800
265+ $1.1394 $301.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,486 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess