EN
  • EN
  • DE

SI8250-IM

Part No SI8250-IM
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DIGITAL PWR CONTROLLER 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Skyworks Solutions Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Applications Digital Power Controller
Voltage - Supply 2.25V ~ 2.75V
Current - Supply 26 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Base Product Number SI8250
Standard Package 73 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 666899-SI8250-IM
Ultra Librarian 3D Model Ultra Librarian SI8250-IM CAD Model

Description

The SI8250-IM is a power supply controller designed for digital power applications from Skyworks Solutions Inc.

  • Voltage Supply: 2.25V to 2.75V
  • Current Supply: 26mA
  • Package: 28-VFQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess