EN
  • EN
  • DE

SI8622BD-B-ISR

Part No SI8622BD-B-ISR
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name Si8622
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 336-5162-6, SI8622BD-B-ISR-ND, 336-5162-1, 336-5162-2
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933734-SI8622BD-B-ISR
Ultra Librarian 3D Model Ultra Librarian SI8622BD-B-ISR CAD Model

Description

The Skyworks Solutions Inc. Si8622 is a general-purpose digital isolator designed for use in a variety of applications.

  • Manufacturer: Skyworks Solutions Inc.
  • Channel: 5000Vrms
  • Data Rate: 150Mbps
  • CMTI: 35kV/µs
  • Package: 16-SOIC
  • Family: Si8622
  • Classification: Isolator
  • ECCN: EAR99 compliant
  • Popularity: High
  • Estimated Production Lead Time: 51 weeks

You May Also Be Interested in

Analog Devices Inc.
DGT ISO 2500VRMS 4CH RS232 32BGA
Need more? Email Us
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 150kV/us CMTI SOIC-16
Lowest to $0.9605
Texas Instruments
FUNCTIONAL ISOLATIONDUAL-CHANNEL
Lowest to $1.4553
Infineon Technologies
ISO1I811T Infineon Technologies Digital Isolators Isolated 8Ch Digital Input Power Driver datasheet, inventory, & pricing.
Lowest to $8.2106
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Texas Instruments
AUTOMOTIVE, LOW-EMISSIONS, QUAD-
Lowest to $12.8060
2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.2613
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us 3V~5.5V SOIC-16-WB Digital Isolators RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess