EN
  • EN
  • DE

SKY12212-478LF

Part No SKY12212-478LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2.7GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Active
RF Type LTE, WiMax
Circuit SPDT
Frequency Range 50MHz ~ 2.7GHz
Isolation 30dB
Insertion Loss 0.5dB
Test Frequency 2GHz
IIP3 67dBm
Impedance 50Ohm
Voltage - Supply 28V
Temperature Range - Operating -55°C ~ 175°C
Mounting Type Surface Mount
Package / Case 16-LQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number SKY12212
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847266-SKY12212-478LF
Ultra Librarian 3D Model Ultra Librarian SKY12212-478LF CAD Model

Description

The SKY12212-478LF is a RF switch with a frequency range of 50MHz to 2.7GHz.

  • Frequency Range: 50MHz to 2.7GHz
  • Type: SPDT (Single Pole Double Throw)
  • Impedance: 50Ohm
  • Insertion Loss: 0.5dB
  • Isolation: 30dB
  • Voltage Supply: 28V
  • Mounting Type: Surface Mount
  • Package: 16-LQFN Exposed Pad
  • Standard Package: 3,000 pcs (Tape and Reel)
  • Status: Active
  • Manufacturer: Skyworks Solutions Inc.
  • Applications: RF and Wireless Systems (LTE, WiMax)
  • Operating Temperature: -55°C to 175°C
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess