EN
  • EN
  • DE

SKY12241-492LF

Part No SKY12241-492LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description RF Switch IC General Purpose SPDT 50Ohm 20-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Part Status Obsolete
RF Type General Purpose
Circuit SPDT
Frequency Range 1.8GHz ~ 3GHz
Isolation 17dB
Insertion Loss 0.55dB
Test Frequency 2.6GHz
P1dB 38dBm
IIP3 63dBm
Impedance 50Ohm
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 20-LQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.39.0060
Win Source Part Number 1481117-SKY12241-492LF
Ultra Librarian 3D Model Ultra Librarian SKY12241-492LF CAD Model

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess