EN
  • EN
  • DE

SKY13330-397LF

Part No SKY13330-397LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC SWITCH SP2T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Frequency - Lower 100MHz
Frequency - Upper 6GHz
Isolation @ Frequency 21dB @ 6GHz (typ)
Insertion Loss @ Frequency 0.6dB @ 6GHz
Circuit SPDT
P1dB 39dBm
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 1.65 V to 2.7 V
RF Type W-CDMA
Case / Package 12-QFN (2x2)
Win Source Part Number 028787-SKY13330-397LF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SKY13330-397LF CAD Model

Description

This electronic component is also manufactured by Skyworks Solutions Inc.

  • Impedance: 50 Ohm
  • Frequency Range: 100MHz to 6GHz
  • Isolation: 21dB @ 6GHz (typ)
  • Insertion Loss: 0.6dB @ 6GHz
  • P1dB: 39dBm
  • Suitable for: W-CDMA RF type
  • Category: RF/IF and RFID
  • Status: Active
  • Temperature Range: -40°C to 85°C
  • Case/Package: 12-QFN (2x2)
  • Operating Supply Voltage Range: 1.65V to 2.7V
  • Usage: Common-used

You May Also Be Interested in

Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Murata Electronics North America
400MHz~6GHz RF Switches RoHS
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.3580
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
pSemi
5MHz~3GHz QFN-12-EP(2x2) RF Switches RoHS
Lowest to $2.3284
Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6653 $53.2240
165+ $0.6232 $102.8280
250+ $0.6022 $150.5500
360+ $0.5600 $201.6000
465+ $0.5390 $250.6350
580+ $0.5179 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess