EN
  • EN
  • DE

SKY13410

Part No SKY13410
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1120+Rohs
Reference case BGA
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 741746-SKY13410
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY13410 CAD Model

Description

The SKY13410 is a Single-Pole, Double-Throw (SPDT) switch designed for a variety of applications, primarily in mobile communication systems. It's manufactured by Skyworks Solutions, a leader in wireless semiconductor solutions. This switch is known for its low insertion loss, high isolation, and excellent linearity, making it suitable for demanding RF front-end applications.

Applications

  • Cellular Handsets: Used in mobile phones to switch between different frequency bands and transmit/receive paths.
  • Wireless LAN (WLAN): Employed in WiFi devices for antenna diversity and band switching.
  • Bluetooth Devices: Integrated into Bluetooth modules for signal routing.
  • GPS Applications: Utilized in GPS receivers for antenna selection.
  • General RF Switching: Suitable for any application requiring low-loss and high-isolation signal routing.

Features

  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient power transfer.
  • High Isolation: Prevents signal leakage between different ports, maintaining signal integrity.
  • Positive Voltage Control: Operates with positive control voltages, simplifying integration with other components.
  • Small Package Size: Available in compact packages, suitable for space-constrained applications.
  • High Linearity: Ensures minimal signal distortion, crucial for maintaining signal quality.

Benefits

  • Improved System Performance: Low insertion loss and high isolation contribute to better overall system performance in wireless communication devices.
  • Reduced Power Consumption: Efficient signal routing minimizes power loss, extending battery life in portable devices.
  • Smaller Form Factor: Compact package size allows for integration into smaller and more portable devices.
  • Enhanced Signal Integrity: High linearity ensures that signals are transmitted and received with minimal distortion.
  • Simplified Design: Positive voltage control simplifies the design process and reduces the complexity of the control circuitry.

Additional Details

The SKY13410 typically operates within a specific frequency range, which is essential to consider during design. Its performance characteristics are usually specified in datasheets provided by Skyworks. The control voltage requirements are also important to understand for proper switch operation. It is typically available in a small QFN (Quad Flat No-leads) package. The switch is designed to operate over a wide temperature range, ensuring reliability in various environmental conditions. Furthermore, it's designed to meet stringent industry standards for RF performance and reliability. The specific electrical characteristics, such as insertion loss, isolation, and return loss, vary with frequency and must be carefully considered for optimal performance in a given application.

You May Also Be Interested in

pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess