EN
  • EN
  • DE

SKY13532-11

Part No SKY13532-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC RF SW SP6T/SP8T 2.7GHZ 24MCM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Skyworks Solutions Inc.
Package Bulk
Product Status Active
Circuit SP6T, SP8T
Frequency Range 700MHz ~ 2.7GHz
IIP3 -95dBm
Features DC Blocked
Impedance 50Ohm
Temperature Range - Operating -30°C ~ 90°C
Mounting Type Surface Mount
Package / Case 24-SMD Module
Supplier Device Package 24-MCM (2.8x2.8)
Standard Package 1 pcs
Win Source Part Number 837796-SKY13532-11
Ultra Librarian 3D Model Ultra Librarian SKY13532-11 CAD Model

Description

The Skyworks Solutions Inc. 837796-SKY13532-11 is an RF switch component used for RF and wireless applications.

  • Design: DC Blocked
  • Package: Bulk
  • Standard Package Size: 1 piece
  • Impedance: 50Ohm
  • Frequency Range: 700MHz to 2.7GHz
  • Circuit Configuration: SP6T or SP8T
  • IIP3 Value: -95dBm
  • Mounting Type: Surface Mount
  • Package/Case: 24-SMD Module
  • Supplier Device Package: 24-MCM (2.8x2.8)
  • Temperature Range: -30°C to 90°C
  • Manufacturer: Skyworks Solutions Inc.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess