EN
  • EN
  • DE

SKY19222-001

Part No SKY19222-001
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Switch, Tuning, .7 to 2.7 GHz, WLCSP, SPST
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989695-SKY19222-001
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY19222-001 CAD Model

Description

The SKY19222-001 is a high-performance, single-pole, double-throw (SPDT) switch designed for a variety of wireless applications. Manufactured by Skyworks Solutions Inc., this switch is optimized for low insertion loss, high isolation, and excellent linearity, making it ideal for use in cellular, Wi-Fi, and other RF systems. It provides reliable switching performance and is suitable for applications requiring fast switching speeds and minimal signal degradation.

Applications:

  • Cellular Handsets: Used for antenna switching in smartphones to support multiple frequency bands.
  • Wi-Fi Modules: Enables switching between different Wi-Fi bands and antenna configurations.
  • Bluetooth Devices: Facilitates antenna selection for optimal Bluetooth performance.
  • GPS Receivers: Supports switching between GPS and other RF signals.
  • Wireless Routers: Allows for dynamic antenna selection to improve signal strength and coverage.

Features:

  • SPDT Configuration: Provides versatile switching between two different RF paths.
  • Low Insertion Loss: Minimizes signal attenuation for improved RF performance.
  • High Isolation: Reduces unwanted signal leakage between RF paths.
  • High Linearity: Maintains signal integrity and minimizes distortion.
  • Fast Switching Speed: Enables rapid switching between different RF paths.
  • Small Package Size: Compact design allows for integration in space-constrained applications.
  • Low Control Voltage: Operates with a low control voltage for compatibility with various control systems.

Benefits:

  • Improved RF Performance: Low insertion loss and high isolation enhance signal quality.
  • Enhanced System Flexibility: SPDT configuration allows for versatile switching options.
  • Reduced Power Consumption: Low control voltage minimizes power requirements.
  • Compact Design: Small package size enables integration in space-limited devices.
  • Increased System Reliability: High linearity ensures stable and consistent performance.

Additional Details:

The SKY19222-001 typically operates over a wide frequency range, supporting various wireless communication standards. Its low insertion loss ensures that signal strength is maintained, while high isolation prevents unwanted signals from interfering with the active RF path. The switch is controlled by a digital signal, making it easy to integrate with microcontrollers and other control systems. The device is available in a small QFN package, which minimizes board space requirements. The SKY19222-001 is designed to meet the demanding requirements of modern wireless devices, providing reliable and efficient switching performance.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess