EN
  • EN
  • DE

SKY19249-686LF

Part No SKY19249-686LF
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837805-SKY19249-686LF
Ultra Librarian 3D Model Ultra Librarian SKY19249-686LF CAD Model

Description

The SKY19249-686LF is an RF front-end module (FEM) from Skyworks Solutions Inc. designed for Wi-Fi applications. This module integrates multiple functions, including filtering, switching, and amplification, to optimize performance in wireless communication systems.

Applications

  • Wi-Fi Routers: Used in Wi-Fi routers to enhance signal strength and range.
  • Access Points: Implemented in access points to improve wireless connectivity.
  • Wireless Repeaters: Employed in wireless repeaters to extend the coverage area of Wi-Fi networks.
  • IoT Devices: Integrated into Internet of Things (IoT) devices that require Wi-Fi connectivity.
  • Mobile Devices: Used in smartphones and tablets to improve Wi-Fi performance.

Features

  • Integrated Front-End Module: Combines multiple RF functions into a single module.
  • Filtering: Includes filters to suppress unwanted signals and improve signal quality.
  • Switching: Provides switching functionality for antenna selection and signal routing.
  • Amplification: Incorporates amplifiers to boost signal strength and improve range.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • Improved Wi-Fi Performance: Enhances signal strength, range, and overall Wi-Fi performance.
  • Reduced Component Count: Integrated design reduces the number of discrete components required, simplifying design and reducing cost.
  • Simplified Design: Easier to integrate into wireless systems compared to discrete component solutions.
  • Reduced Board Space: Compact package saves valuable board space, allowing for more compact designs.
  • Optimized Performance: Carefully designed to provide optimal performance in Wi-Fi applications.

Additional Details

The SKY19249-686LF operates in the Wi-Fi frequency bands, typically 2.4 GHz and 5 GHz. Key specifications include gain, noise figure, insertion loss, isolation, and power consumption. The specific values for these parameters can be found in the product datasheet provided by Skyworks Solutions Inc.

The module is designed to improve the performance of Wi-Fi systems by providing filtering, switching, and amplification in a single integrated package. The filters suppress unwanted signals, improving signal quality and reducing interference. The switches allow for flexible antenna selection and signal routing. The amplifiers boost signal strength, improving range and coverage.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess