EN
  • EN
  • DE

SKY65081-70LF

Part No SKY65081-70LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Description RF Amp Chip Single Power Amp 3GHz 5.5V 4-Pin(3+Tab) SOT-89 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982078-SKY65081-70LF
Categories RF Amplifiers
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY65081-70LF CAD Model

Description

The SKY65081-70LF is a high-performance, fully integrated front-end module (FEM) designed for WLAN applications in the 2.4 GHz ISM band. Manufactured by Skyworks Solutions, Inc., this FEM is optimized for IEEE 802.11b/g/n systems, providing a compact and cost-effective solution for wireless connectivity.

Applications:

  • Wireless Routers: Used to enhance the range and performance of home and office wireless routers.
  • Wireless Access Points: Integrated into access points to provide reliable and extended wireless coverage.
  • Mobile Devices: Employed in smartphones, tablets, and laptops to improve Wi-Fi connectivity.
  • Internet of Things (IoT) Devices: Utilized in IoT devices such as smart home appliances and industrial sensors for wireless communication.
  • Wireless Dongles: Integrated into USB wireless dongles to enable Wi-Fi connectivity on desktop computers and other devices.

Features:

  • Integrated Front-End Module: Combines a power amplifier (PA), low-noise amplifier (LNA), and transmit/receive (T/R) switch in a single package.
  • 2.4 GHz Operation: Designed for use in the 2.4 GHz ISM band, supporting IEEE 802.11b/g/n standards.
  • High Output Power: Provides high output power for extended range and reliable connectivity.
  • Low Noise Figure: Features a low noise figure for improved receiver sensitivity.
  • Transmit/Receive Switching: Integrated T/R switch enables seamless switching between transmit and receive modes.
  • Compact Package: Small form factor allows for easy integration into compact devices.

Benefits:

  • Extended Range: High output power provides extended wireless range.
  • Improved Sensitivity: Low noise figure enhances receiver sensitivity, improving signal reception.
  • Reduced Component Count: Integrated design reduces the number of external components required.
  • Simplified Design: Simplifies the design process for wireless systems.
  • Cost-Effective Solution: Provides a cost-effective solution for WLAN applications.

Additional Details:

The SKY65081-70LF front-end module operates with a supply voltage of typically 3.3V. It is designed to meet the stringent requirements of WLAN applications, providing high performance and reliability. The module is typically controlled through standard control signals, allowing for easy integration with WLAN chipsets. The compact package of the SKY65081-70LF makes it suitable for use in space-constrained applications. It is designed to operate over a wide temperature range, making it suitable for use in various environments. Skyworks Solutions provides comprehensive documentation and support for the SKY65081-70LF, making it easy for developers to integrate the module into their designs. The FEM is also designed to meet regulatory requirements for WLAN devices. Proper implementation and matching are crucial for achieving optimal performance. It is essential to consult the product datasheet and application notes for detailed guidance on integration, matching, and usage. Skyworks Solutions also offers support and resources to assist customers in integrating the SKY65081-70LF into their applications.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess