EN
  • EN
  • DE

MMBZ15VAL-7-F

Part No MMBZ15VAL-7-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 12VWM 21VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 14.25V
Max Clamping Voltage 21V
Peak Pulse Current(Ippm) 1.9A
Power Dissipation - Pd 40W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023814-MMBZ15VAL-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Family Name MMBZ15VAL
Introduction Date January 15, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian MMBZ15VAL-7-F CAD Model

Description

Product Overview: MMBZ15VAL-7-F from Diodes Incorporated

The MMBZ15VAL-7-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to provide high-quality surge protection in electronic circuits. It is a preferred choice for designers who require a compact and efficient solution to safeguard sensitive components against voltage transients induced by inductive load switching and lightning disruptions.

Key Features

  • Optimal Protection: The device offers excellent clamping capability, ensuring that any transient voltages are quickly and effectively suppressed, keeping the sensitive parts of the circuitry safe.
  • Low Leakage Current: With its low leakage current, the MMBZ15VAL-7-F ensures minimal power loss, which is crucial for maintaining energy efficiency in the application it is deployed in.
  • Bidirectional Configuration: This diode is bidirectional, meaning it can suppress transients in both directions along the line, making it versatile for various circuit configurations.
  • Surface Mount Package: It comes in an SOT-23 package, which is ideal for space-constrained applications, allowing for high-density PCB layouts.

Applications

The MMBZ15VAL-7-F is designed to be used in a wide range of applications, including:

  • Portable Devices: Smartphones, Tablets, and Laptops
  • Power Management Systems
  • Communication Systems: Transceivers and Base Stations
  • Medical Equipment
  • Automotive Electronics

Electrical Characteristics

This TVS diode has a working peak reverse voltage of 15V, a maximum clamping voltage of 25.5V, and a peak pulse current of 9.8A. These specifications ensure that the MMBZ15VAL-7-F can protect a wide variety of circuits by clamping excessive voltages without compromising the integrity of the protected components.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMBZ15VAL-7-F is no exception. It is RoHS compliant, reflecting the company's dedication to environmental responsibility. Moreover, this product is characterized for operation from -55°C to +150°C, making it suitable for use in harsh environments and ensuring reliable performance under extreme conditions.

With its combination of features, the MMBZ15VAL-7-F from Diodes Incorporated stands out as an effective solution for transient voltage suppression in a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,135+ $0.0442 $50.1670
2,420+ $0.0414 $100.1880
3,750+ $0.0400 $150.0000
5,395+ $0.0371 $200.1545
7,005+ $0.0357 $250.0785
8,750+ $0.0343 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 1135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess