EN
  • EN
  • DE

SX28AC/SS-G

Part No SX28AC/SS-G
Manufacturer Parallax Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB FLASH 28SSOP / MCU 8-bit RISC 3KB Flash 3.3V/5V 28-Pin SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Parallax Inc.
Series SX
Packaging Tube
Part Status Obsolete(EOL)
Core Size 8-Bit
Speed 75MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type FLASH
RAM Size 136 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Win Source Part Number 795856-SX28AC/SS-G
Popularity Medium
Supply and Demand Status Limited
Family Name SX28AC
Introduction Date November 20, 2006
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SX28AC/SS-G CAD Model

Description

The Parallax Inc. SX28AC/SS-G is an 8-bit microcontroller with a 75MHz speed. It has a program memory size of 3KB (2K x 12) and a RAM size of 136 x 8.

  • Peripherals: Brown-out Detect/Reset, POR, WDT
  • Supply Voltage: 3 V ~ 5.5 V
  • Oscillator Type: Internal
  • Package: 28-SSOP (0.209", 5.30mm Width)
  • Family: SX28AC
  • Category: Integrated Circuits (ICs)
  • Status: Obsolete (EOL)
  • Estimated EOL Date: Unknown
  • Compliance: Halogen-Free
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess