EN
  • EN
  • DE

SKY65296-11

Part No SKY65296-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324841-SKY65296-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY65296-11 CAD Model

Description

The SKY65296-11 from Skyworks Solutions Inc. is a high-performance front-end module (FEM) designed for 2.4 GHz WLAN applications. This integrated module combines a power amplifier (PA), a low-noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch, offering a compact and efficient solution for wireless connectivity.

Applications:

  • Wireless Routers: Boosts signal strength and extends the range of wireless routers used in homes and offices.
  • Access Points: Enhances coverage and performance in wireless access points for improved network connectivity.
  • IoT Devices: Provides reliable 2.4 GHz WLAN connectivity for various Internet of Things (IoT) devices.
  • Wireless Repeaters: Extends the range of existing wireless networks by amplifying and retransmitting signals.
  • Set-Top Boxes: Enables wireless connectivity for set-top boxes, allowing seamless streaming of media content.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces the number of discrete components, simplifying the design process and reducing board space.
  • High-Efficiency Power Amplifier: Delivers high output power while minimizing power consumption, improving energy efficiency.
  • Low-Noise Amplifier (LNA): Enhances receiver sensitivity, enabling better detection of weak signals and improving overall signal quality.
  • LNA Bypass Mode: Provides flexibility in different operating conditions, optimizing performance based on signal strength.
  • 2.4 GHz Operation: Specifically designed for operation in the 2.4 GHz ISM band.
  • Compact Package: Small form factor allows for easy integration into space-constrained applications.

Benefits:

  • Extended Range: High output power PA increases the transmission range of wireless devices, providing broader coverage.
  • Improved Signal Quality: LNA enhances receiver sensitivity, resulting in better signal reception and higher data throughput.
  • Reduced Power Consumption: Optimized design minimizes power consumption, prolonging battery life for portable devices and reducing overall energy usage.
  • Simplified Design: Integrated module reduces the complexity of WLAN system design, streamlining the development process.
  • Lower Component Count: Minimizing the number of external components leads to reduced board space, lower manufacturing costs, and improved system reliability.
  • Enhanced Reliability: High-quality components and robust design ensure reliable operation in a variety of environmental conditions.

Additional Details:

The SKY65296-11 operates within the 2.4 GHz frequency band, supporting IEEE 802.11b/g/n wireless standards. The integrated power amplifier provides high output power while maintaining excellent linearity, ensuring minimal signal distortion. The low-noise amplifier enhances receiver sensitivity by amplifying weak signals, improving the signal-to-noise ratio. The transmit/receive switch facilitates efficient antenna sharing between the transmitter and receiver. This module typically operates with a 3.3V supply voltage and incorporates ESD protection for enhanced reliability. The compact QFN package enables easy integration into space-constrained applications, making it suitable for a wide range of WLAN products.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.3117 $130.3117
2+ $126.1075 $252.2150
3+ $121.9045 $365.7135
4+ $109.2930 $437.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess