EN
  • EN
  • DE

SKY65384-11

Part No SKY65384-11
Manufacturer Skyworks Solutions Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN24
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 741748-SKY65384-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY65384-11 CAD Model

Description

The SKY65384-11 is a high-performance Front-End Module (FEM) designed by Skyworks Solutions Inc. It is intended for use in wireless communication systems, specifically for Wi-Fi applications, providing optimized performance for transmit and receive operations.

Applications

  • Wi-Fi Routers: Enhances signal strength and range in Wi-Fi routers.
  • Wireless Access Points: Improves performance in wireless access point devices.
  • IoT Devices: Enables robust wireless connectivity in Internet of Things (IoT) devices.
  • Smart Home Applications: Provides reliable Wi-Fi communication in smart home systems.
  • Mobile Devices: Used in smartphones and tablets to improve Wi-Fi performance.

Features

  • Integrated LNA (Low Noise Amplifier): Enhances receive sensitivity for improved signal reception.
  • Integrated PA (Power Amplifier): Provides high output power for extended transmission range.
  • Integrated SPDT Switch: Simplifies design with integrated transmit/receive switching.
  • Compact Package: Small form factor for easy integration into wireless devices.
  • High Efficiency: Optimized for low power consumption in wireless applications.

Benefits

  • Extended Range: Increases the range of Wi-Fi communication.
  • Improved Signal Quality: Enhances signal strength and reduces noise for better data throughput.
  • Simplified Design: Integrated components reduce the complexity of wireless system design.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Compact Solution: Small package allows for use in space-constrained applications.

Additional Details

The SKY65384-11 FEM typically includes a Low Noise Amplifier (LNA) for receive amplification, a Power Amplifier (PA) for transmit amplification, and a Single-Pole Double-Throw (SPDT) switch for managing the transmit and receive paths. Key specifications include operating frequency, output power, gain, noise figure, and supply voltage. Detailed specifications and application notes can be found in the manufacturer's datasheet.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8540 $59.9340
50+ $2.3412 $117.0600
77+ $2.2684 $174.6668
106+ $2.1957 $232.7442
137+ $2.1217 $290.6729
183+ $1.9023 $348.1209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess