EN
  • EN
  • DE

SKY65384

Part No SKY65384
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964122-SKY65384
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY65384 CAD Model

Description

The SKY65384 is a high-efficiency front-end module (FEM) designed for GNSS (Global Navigation Satellite System) applications from Skyworks Solutions Inc. It integrates a low-noise amplifier (LNA), a surface acoustic wave (SAW) filter, and matching circuitry, providing a complete front-end solution for GPS, GLONASS, BeiDou, and Galileo receivers.

Applications

  • GPS Receivers: Used in GPS navigation devices for enhancing signal reception.
  • GLONASS Receivers: Implemented in GLONASS-based positioning systems to improve accuracy.
  • BeiDou Receivers: Employed in BeiDou navigation systems for optimized performance.
  • Galileo Receivers: Integrated into Galileo receivers to boost signal sensitivity.
  • Navigation Systems: Found in automotive navigation, asset tracking, and other location-based services.

Features

  • Integrated LNA: Provides high gain and low noise figure to amplify weak GNSS signals.
  • Integrated SAW Filter: Attenuates out-of-band interference and enhances signal selectivity.
  • Low Noise Figure: Minimizes noise contribution to the received signal, improving sensitivity.
  • High Gain: Amplifies weak signals to improve receiver performance.
  • Surface Mount Package: Enables automated assembly and compact design.
  • Small Form Factor: Suitable for space-constrained applications.

Benefits

  • Improved GNSS Sensitivity: The LNA and SAW filter combination boosts sensitivity, allowing for better signal reception in challenging environments.
  • Enhanced Accuracy: By filtering out interference, the SKY65384 contributes to more accurate positioning data.
  • Reduced System Complexity: The integrated module simplifies receiver design and reduces the number of external components.
  • Smaller PCB Footprint: The compact package minimizes the required board space.
  • Lower Power Consumption: Optimized for low-power operation, extending battery life in portable devices.

Additional Details

The SKY65384 is designed to operate at the frequencies of the various GNSS systems it supports (e.g., 1575.42 MHz for GPS L1). The LNA is typically designed for a low noise figure (e.g., less than 1 dB) and provides a gain of around 15-20 dB. The SAW filter offers excellent rejection of out-of-band signals, preventing interference from affecting the receiver's performance. Specific electrical characteristics such as gain, noise figure, insertion loss, and return loss can be found in the manufacturer's datasheet. Proper impedance matching to the antenna and receiver is crucial for optimal performance. The component is designed for reflow soldering and is supplied in tape and reel packaging.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess