EN
  • EN
  • DE

SKY65405-11

Part No SKY65405-11
Manufacturer Skyworks Solutions Inc.
Description 2.4 GHz Low-Noise Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1250503-SKY65405-11
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY65405-11 CAD Model

Description

The SKY65405-11 is a high-linearity, low-noise amplifier (LNA) from Skyworks Solutions, Inc. It is designed for receiver applications in wireless communication systems, offering excellent gain, low noise figure, and high linearity. The amplifier is suited for applications requiring high performance and sensitivity.

Applications

  • GPS Receivers: Used in GPS devices to amplify weak satellite signals.
  • Cellular Base Stations: Employed in cellular base stations to improve receiver sensitivity.
  • WLAN Systems: Used in WLAN devices to enhance signal reception.
  • Satellite Communication Systems: Utilized in satellite receivers to amplify incoming signals.
  • ISM Band Receivers: Used in Industrial, Scientific, and Medical (ISM) band receivers.

Features

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes noise contribution in receiver systems.
  • High Linearity: Ensures minimal distortion of the amplified signal.
  • Integrated Bypass Mode: Allows the amplifier to be bypassed when not needed.
  • Small Size Package: Compact package for easy integration into circuit designs.

Benefits

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals.
  • Increased Signal Range: Provides increased signal levels for improved communication range.
  • Minimized Signal Distortion: Ensures accurate signal reproduction.
  • Power Savings: Bypass mode reduces power consumption when amplification is not required.
  • Simplified Design: Easy to integrate into various RF systems.

Additional Details

The SKY65405-11 typically operates in the frequency range of 1.5 GHz to 6.0 GHz. It requires a DC bias voltage, and its performance is optimized for specific operating conditions. The device features an integrated bypass mode to save power when the LNA is not required, further enhancing efficiency. The amplifier is available in a small, surface-mount package, facilitating easy integration into compact wireless devices. Its combination of high gain, low noise figure, and high linearity makes it an excellent choice for demanding receiver applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess