EN
  • EN
  • DE

SKY66002-11-EVB

Part No SKY66002-11-EVB
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVALUATION BOARD  /  SKY66002-11 series Amplifier Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Type Amplifier
Frequency 1.9GHz ~ 2.025GHz
For Use With/Related Products SKY66002-11
Supplied Contents Board(s)
Base Product Number SKY66002
MSL Level 1 (Unlimited)
HTSUS 8543.70.9860
Other Names 863-2015
Standard Package 1
Win Source Part Number 1197011-SKY66002-11-EVB
Ultra Librarian 3D Model Ultra Librarian SKY66002-11-EVB CAD Model

Description

The Skyworks Solutions Inc. SKY66002-11-EVB is an amplifier development board designed for the SKY66002-11. The frequency range is 1.9GHz to 2.025GHz, and the supplied contents are board(s). The package is box, and the standard package is 1. The Skyworks Solutions Inc. SKY66002-11-EVB is a type of RF evaluation and development kit that belongs to the Development Boards, Kits, Programmers > RF Evaluation and Development Kits, Boards category.

You May Also Be Interested in

Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010171-00000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007681-CT201
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010512-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010166-TR050
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-010351-TR300
Need more? Email Us
MACOM Technology Solutions
CGH40025F DEV BOARD WITH HEMT
Need more? Email Us
Pulse
EVAL BOARD W3320 W/ SMA FEMALE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess