The SKY77329-15 from Skyworks Solutions Inc. is a Power Amplifier Module (PAM) designed for mobile communication devices. It supports quad-band GSM/GPRS/EDGE operation, providing efficient amplification of the RF signal transmitted from the transceiver to the antenna. This ensures reliable communication across various frequency bands.
Applications:
- GSM/GPRS/EDGE Mobile Phones
- Handheld Wireless Devices
- IoT devices with 2G/2.5G connectivity
- Wireless data terminals
Features:
- Quad-Band GSM/GPRS/EDGE: Supports GSM850, EGSM900, DCS1800, and PCS1900 bands.
- High Efficiency: Maximizes battery life by minimizing power consumption.
- Compact Size: Facilitates integration into small mobile devices.
- Integrated Power Control: Maintains stable output power across different operating conditions.
- Low Voltage Operation: Operates efficiently at standard mobile device battery voltages.
- Internal Matching: Simplifies design and reduces the need for external components.
Benefits:
- Extended battery life due to high power efficiency.
- Improved signal quality and coverage with reliable power amplification.
- Reduced board space requirements with its compact size.
- Simplified design process thanks to integrated matching and power control.
- Cost-effective solution for GSM/GPRS/EDGE applications.
Technical Specifications:
The SKY77329-15 operates in the GSM850, EGSM900, DCS1800, and PCS1900 bands. It is designed to operate with a supply voltage typically ranging from 3.2V to 4.8V. The module utilizes advanced techniques to achieve high power-added efficiency (PAE), which minimizes current consumption and heat generation. The integrated power control circuitry ensures consistent output power across varying battery voltages and temperature conditions. Internal impedance matching further reduces the need for external components and simplifies the design process. The SKY77329-15 is manufactured using advanced CMOS and GaAs HBT technology for optimal performance and reliability.
This PAM meets stringent regulatory requirements for mobile devices and is compliant with GSM/GPRS/EDGE standards. It is designed for seamless integration with commonly used GSM baseband chipsets. The SKY77329-15 provides a robust and high-performance solution for mobile communication applications.