EN
  • EN
  • DE

SKY77544-11

Part No SKY77544-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325021-SKY77544-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77544-11 CAD Model

Description

The SKY77544-11 is a Power Amplifier Module (PAM) designed by Skyworks Solutions, Inc. primarily for use in quad-band GSM/GPRS/EDGE mobile devices. This module integrates a GSM850/900 PA block, a DCS1800/PCS1900 PA block, input and output matching networks, a directional coupler, and power control circuitry to provide a complete power amplification solution. Its design focuses on achieving high efficiency and linearity while minimizing external components.

Applications:

  • Quad-band GSM/GPRS/EDGE mobile phones
  • Wireless handsets
  • Portable communication devices

Features:

  • GSM850/900 PA block
  • DCS1800/PCS1900 PA block
  • Internal input and output matching networks
  • Integrated directional coupler
  • Power control circuitry for accurate power management
  • High power added efficiency (PAE)
  • Small form factor

Benefits:

  • Simplifies design and reduces the number of external components required.
  • Improves overall efficiency, leading to longer battery life in mobile devices.
  • Ensures compliance with GSM/GPRS/EDGE standards.
  • Provides accurate power control for optimal performance.
  • Reduces PCB space requirements due to its compact size.

The SKY77544-11 operates from a single supply voltage and is controlled by logic-level signals. The integrated directional coupler allows for precise power monitoring and control, ensuring consistent performance across different operating conditions. The module is designed for surface mount assembly and is available in a small, lead-free package. This PAM is a crucial component in mobile devices, enabling reliable and efficient communication across different frequency bands.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $122.3434 $122.3434
2+ $118.3967 $236.7934
3+ $114.4513 $343.3539
4+ $102.6114 $410.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess