EN
  • EN
  • DE

SKY77701-2

Part No SKY77701-2
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325059-SKY77701-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY77701-2 CAD Model

Description

The SKY77701-2 is a highly integrated multimode multiband (MMMB) power amplifier module (PAM) designed for quad-band GSM/GPRS/EDGE and single-band UMTS applications. This PAM supports GSM850, GSM900, DCS1800, PCS1900, and UMTS Band I (2100 MHz). It offers a compact and efficient solution for mobile devices requiring multiple air interface technologies.

Applications

  • 2G/3G Mobile Phones
  • Wireless Data Devices
  • Handheld Communication Devices

Features

  • Multimode multiband operation (GSM/GPRS/EDGE and UMTS)
  • Supports GSM850/900/1800/1900 and UMTS Band I
  • High efficiency at maximum power
  • Integrated power control
  • Low harmonic content
  • Small form factor

Benefits

  • Extended battery life
  • Reduced PCB area
  • Improved call quality and data rates
  • Simplified RF design and manufacturing
  • Cost-effective solution for multimode devices

The SKY77701-2 incorporates separate power amplifier blocks for GSM/GPRS/EDGE and UMTS operation, allowing for optimized performance in each mode. The GSM/GPRS/EDGE PA utilizes a high-efficiency HBT (Heterojunction Bipolar Transistor) process, while the UMTS PA employs a GaAs HBT process for optimal linearity and efficiency. The integrated power control circuitry provides precise control over the output power, ensuring compliance with regulatory requirements and maximizing battery life. The device also features integrated harmonic filters to minimize spurious emissions. The SKY77701-2 utilizes a compact laminate-based surface mount package that minimizes board space requirements. The module integrates all the necessary matching components and filtering, simplifying the RF front-end design and reducing the number of external components needed. This allows for smaller, more cost-effective mobile devices. It is fully shielded to minimize EMI (Electromagnetic Interference) and ensure compliance with regulatory requirements. The SKY77701-2 PAM is designed to meet the stringent requirements of mobile communication standards, making it a suitable choice for a wide range of GSM/GPRS/EDGE and UMTS applications. The module is supplied in compact surface-mount package, suitable for automated assembly using standard pick and place equipment.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 632 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess