EN
  • EN
  • DE

SKY77707-13

Part No SKY77707-13
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325072-SKY77707-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77707-13 CAD Model

Description

The SKY77707-13 is a Multimode Multiband Power Amplifier Module (PAM) for GSM/EDGE/WCDMA/HSDPA/HSUPA and HSPA+ applications. It supports multiple bands for 2G, 3G, and 4G technologies. The module is designed to provide high efficiency, linearity, and low harmonic emissions to meet the demanding requirements of modern mobile devices.

Applications

  • 2G/3G/4G Mobile Phones
  • Wireless Data Cards and Modules
  • Handheld Communication Devices

Features

  • Multimode Multiband (MMMB) operation
  • Supports GSM850/900/1800/1900, WCDMA Bands I, II, IV, V, VIII
  • High Power Efficiency
  • Integrated Power Control
  • Low Harmonic Content
  • Compact Size

Benefits

  • Extended Battery Life
  • Reduced PCB Area
  • Improved Data Rates
  • Simplified RF Design
  • Lower Component Count

The SKY77707-13 integrates several key components, including the power amplifier, impedance matching circuits, and power control functionality. This high level of integration simplifies the design process and reduces the overall size of the RF front-end. The power amplifier is designed to deliver high efficiency, which helps to extend battery life in mobile devices. The integrated power control circuitry ensures that the output power is stable and accurate, while the low harmonic content minimizes interference with other devices. This module is designed to meet the stringent regulatory requirements of the mobile communications industry. It utilizes advanced technologies to achieve high performance and reliability. The SKY77707-13 is suitable for a wide range of mobile devices, including smartphones, tablets, and data cards. It is designed for easy integration into mobile device platforms and is compatible with standard surface mount assembly processes. The SKY77707-13 is fully shielded to minimize EMI (Electromagnetic Interference) and ensure compliance with regulatory requirements. The device provides a cost-effective and high-performance solution for multiband and multimode applications. The module undergoes rigorous testing to ensure it meets the stringent requirements of mobile communication standards. It is supplied in a compact surface-mount package, suitable for automated assembly using standard pick and place equipment. The device can also withstand lead-free reflow soldering temperatures, simplifying the assembly process.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4856 $58.2720
290+ $0.3985 $115.5650
450+ $0.3860 $173.7000
620+ $0.3735 $231.5700
800+ $0.3612 $288.9600
1,075+ $0.3238 $348.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,253 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess