EN
  • EN
  • DE

LT1965EMS8E-1.5#PBF

Part No LT1965EMS8E-1.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V 1.1A Automotive 8-Pin MSOP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Dropout Voltage 310 mV
Lead Free Yes
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Min Current Limit 1.2 A
Min Input Voltage 1.8 V
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Operating Supply Current 500 µA
Output Current 1.1 A
Output Voltage 1.5 V
Polarity Positive
Power Supply Rejection Ratio (PSRR) 75 dB
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 986152-LT1965EMS8E-1.5#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1965EMS8E-1.5#PBF CAD Model

Description

Product Overview: LT1965EMS8E-1.5#PBF from Analog Devices Inc.

The LT1965EMS8E-1.5#PBF is a high-performance, low-dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a continuous output current of up to 1.5A with a dropout voltage of just 300mV at full load. This makes it an ideal choice for applications requiring a low voltage supply with minimal power loss.

Encased in an MSOP-8 package, the LT1965EMS8E-1.5#PBF offers a fixed output voltage of 1.5V, which is ideal for powering low-voltage logic and mixed-signal devices that require a precise and stable power supply. The device features a wide input voltage range from 1.8V to 20V, providing flexibility in various power supply configurations.

One of the key features of the LT1965EMS8E-1.5#PBF is its low noise performance, with a typical output noise of just 40µV_RMS over a 10Hz to 100kHz bandwidth. This makes it particularly suitable for sensitive RF and audio applications where power supply noise can affect performance. Additionally, the regulator has a fast transient response, which helps maintain a stable output voltage during quick changes in load.

The LT1965EMS8E-1.5#PBF also includes several protection features to ensure reliable operation under different conditions. These include over-current protection, thermal shutdown, and reverse battery protection. The device is also stable with ceramic output capacitors, making it easy to use in a variety of designs without the need for bulky tantalum capacitors.

For design flexibility, the LT1965EMS8E-1.5#PBF includes an adjustable soft-start capability that can be used to limit inrush current during startup. Additionally, the regulator is stable with a wide range of capacitive loads, which is beneficial in applications where output capacitance may vary.

Overall, the LT1965EMS8E-1.5#PBF from Analog Devices Inc. is a robust and reliable LDO voltage regulator that offers excellent performance for a wide range of applications, including portable devices, microprocessor power supplies, and industrial equipment. Its compact size, low noise, and comprehensive protection features make it a versatile choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess