EN
  • EN
  • DE

SKY77725-14

Part No SKY77725-14
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325080-SKY77725-14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77725-14 CAD Model

Description

The SKY77725-14 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc., primarily designed for WCDMA/HSPA applications in mobile devices. It supports various WCDMA bands, offering high efficiency and linearity.

Applications:

  • WCDMA/HSPA Mobile Phones
  • 3G/3.5G Wireless Devices
  • Mobile Broadband Devices

Features:

  • Multi-band WCDMA/HSPA support
  • High Power Added Efficiency (PAE)
  • Integrated power control
  • Small form factor
  • Low voltage operation

Benefits:

  • Extended battery life
  • Improved data rates
  • Reduced BOM cost
  • Simplified integration

The SKY77725-14 PAM integrates a multi-band power amplifier, impedance matching circuitry, and power control functions into a single compact module. Its high Power Added Efficiency (PAE) significantly reduces power consumption, leading to extended battery life in mobile devices. The integrated power control loop allows for precise output power management, ensuring compliance with network standards. The compact size enables easy integration into small form factor devices, minimizing board space requirements. Operating at a low voltage further reduces power consumption and simplifies power management design. The SKY77725-14 is designed to meet the stringent requirements of WCDMA/HSPA networks, providing reliable and consistent performance. The module incorporates robust ESD protection to enhance reliability. The SKY77725-14 offers a cost-effective solution for mobile device manufacturers seeking to improve the performance and efficiency of their products. The advanced design minimizes the need for external components, reducing overall system cost and complexity. The module is rigorously tested to ensure reliable operation in a wide range of environmental conditions. The PAM facilitates higher data rates and improved network coverage. It contributes to a better user experience with fewer dropped calls and more reliable data connections. The SKY77725-14 helps manufacturers meet the increasing demand for smaller, more efficient, and more reliable mobile devices.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,750 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess