EN
  • EN
  • DE

SKY77768-1

Part No SKY77768-1
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325098-SKY77768-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY77768-1 CAD Model

Description

The SKY77768-1 is a Power Amplifier Module (PAM) designed by Skyworks Solutions Inc. primarily for GSM/GPRS/EDGE applications. It's engineered to operate efficiently across multiple frequency bands, commonly found in mobile communication devices. This PAM is a critical component within the RF front-end, responsible for amplifying the signal before transmission.

Applications

  • GSM/GPRS/EDGE Mobile Phones
  • Wireless Handheld Devices
  • Cellular Data Cards

Features

  • Multi-Band Operation: Supports multiple GSM/GPRS/EDGE frequency bands, allowing for global compatibility.
  • High Power Efficiency: Optimizes power consumption to extend battery life in mobile devices.
  • Compact Size: Designed for integration into small, space-constrained devices.
  • Integrated Matching Networks: Reduces the need for external components, simplifying design and reducing board space.
  • Enhanced ESD Protection: Provides robust protection against electrostatic discharge events.

Benefits

  • Longer Battery Life: High efficiency operation minimizes power drain, extending the usage time of mobile devices.
  • Smaller Device Footprint: Compact design enables smaller and more portable devices.
  • Simplified Design: Integrated matching networks reduce design complexity and BOM cost.
  • Improved Reliability: Enhanced ESD protection ensures robust performance in harsh environments.
  • Global Compatibility: Multi-band support allows for seamless operation across different cellular networks worldwide.

Additional Details

The SKY77768-1 Power Amplifier Module typically includes internal harmonic filters to meet regulatory requirements for spurious emissions. It uses advanced Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) technology to achieve high power amplification with excellent linearity and efficiency. The module generally requires a supply voltage in the range of 3.0V to 5.0V. Its performance is optimized for GSM850, EGSM900, DCS1800, and PCS1900 bands. For precise electrical characteristics, component layout recommendations, and other critical design information, consult the official product datasheet from Skyworks Solutions Inc.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7739 $58.0425
185+ $0.6353 $117.5305
285+ $0.6156 $175.4460
390+ $0.5948 $231.9720
505+ $0.5752 $290.4760
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess