EN
  • EN
  • DE

SKY85014-11

Part No SKY85014-11
Manufacturer Skyworks Solutions Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1631+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 720391-SKY85014-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY85014-11 CAD Model

Description

The SKY85014-11 is a highly integrated front-end module (FEM) designed for 2.4 GHz WLAN applications, manufactured by Skyworks Solutions Inc. This module integrates a power amplifier (PA), low-noise amplifier (LNA) with bypass, transmit/receive switch (T/R switch), and filtering into a single compact package. It's designed to improve performance and reduce the component count in wireless systems.

Applications

  • Wi-Fi Routers: Used in Wi-Fi routers to enhance the range and performance of the wireless signal.
  • Wireless Repeaters/Extenders: Improves the signal strength and coverage area of wireless networks.
  • IoT Devices: Provides a compact and efficient solution for wireless connectivity in IoT devices.
  • Smart Home Devices: Enables reliable wireless communication in smart home applications.
  • Wireless Adapters: Used in USB and other wireless adapters to improve performance.

Features

  • Integrated PA, LNA, and Switch: Combines all essential front-end components into a single module, reducing board space and simplifying design.
  • 2.4 GHz WLAN Compatibility: Designed specifically for 2.4 GHz Wi-Fi applications, compliant with 802.11 b/g/n standards.
  • High Power Amplifier Efficiency: Delivers high power output with excellent efficiency, minimizing power consumption.
  • Low Noise Amplifier with Bypass: The LNA improves receiver sensitivity, while the bypass mode allows for operation in high-signal environments.
  • Transmit/Receive Switch: The integrated T/R switch allows for seamless switching between transmit and receive modes.
  • Compact Package: Available in a small surface-mount package, ideal for space-constrained applications.

Benefits

  • Improved Wi-Fi Performance: Enhances the range, data rate, and overall performance of Wi-Fi networks.
  • Reduced Component Count: Integration of multiple components into a single module simplifies the design and reduces the bill of materials (BOM).
  • Smaller Footprint: The compact package allows for space-saving design in wireless devices.
  • Lower Power Consumption: The high-efficiency PA and LNA minimize power consumption, extending battery life in portable devices.
  • Simplified Design: The integrated module simplifies the RF front-end design process, reducing time to market.

Additional Details

The SKY85014-11 requires external matching components for optimal performance. The datasheet provides detailed information on the recommended matching network. The module's power supply voltage, operating temperature range, and RF input/output impedance are important parameters to consider when designing with this device. Proper grounding and shielding techniques are crucial for minimizing noise and interference.

This device is lead-free and RoHS compliant.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,609 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess