Product Overview: AD8215YRZ from Analog Devices Inc.
The AD8215YRZ is a high-bandwidth, precision current sense amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This current shunt monitor is ideal for a wide range of applications, including automotive battery management, overcurrent protection, and power management systems.
Key Features
- High Accuracy: The AD8215YRZ offers excellent accuracy and low offset voltage, making it suitable for precise current measurement.
- Wide Bandwidth: With a bandwidth of 450 kHz, the AD8215 is capable of monitoring fast-changing currents, essential for high-speed circuit protection and management.
- Wide Input Common-Mode Voltage Range: This device operates over a common-mode voltage range of -2 V to +65 V, accommodating a variety of operating conditions.
- High Voltage Isolation: The amplifier's unique architecture provides high voltage isolation, which is crucial for safety in high-voltage systems.
- Single Supply Operation: It can operate from a single 5 V to 18 V supply, simplifying the power supply design.
Applications
- Automotive battery management systems
- Motor control
- Power supply monitoring
- Overcurrent protection circuits
- Portable instrumentation
Product Specifications
Parameter
Value
Part Number
AD8215YRZ
Manufacturer
Analog Devices Inc.
Bandwidth
450 kHz
Common-Mode Voltage Range
-2 V to +65 V
Supply Voltage
5 V to 18 V
Operating Temperature
-40°C to +125°C
The AD8215YRZ is available in a compact surface-mount package, making it suitable for space-constrained applications. With its robust design and high reliability, the AD8215YRZ from Analog Devices Inc. is an excellent choice for engineers looking for a high-performance current sense solution.