EN
  • EN
  • DE

SKY85200-DC

Part No SKY85200-DC
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093431-SKY85200-DC
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY85200-DC CAD Model

Description

The SKY85200-DC is a highly integrated front-end module (FEM) designed for 5 GHz WLAN applications. Manufactured by Skyworks Solutions Inc., this FEM is specifically engineered to enhance the performance of Wi-Fi systems operating in the 5 GHz band. The module incorporates a high-performance power amplifier (PA), a low-noise amplifier (LNA) with bypass capability, and a transmit/receive (T/R) switch, all within a compact package. This integration simplifies the design process, reduces the overall board space required, and improves system performance.

Applications:

  • Wi-Fi routers and access points: Essential for improving the range and signal strength of 5 GHz Wi-Fi networks in homes, offices, and public spaces.
  • Wireless repeaters and extenders: Used to boost and extend the coverage area of existing 5 GHz Wi-Fi networks, eliminating dead zones.
  • Smart TVs and set-top boxes: Integrated into smart TVs and set-top boxes to provide reliable and high-speed wireless connectivity for streaming video and other applications.
  • Gaming consoles: Enhances the wireless performance of gaming consoles, ensuring a smooth and lag-free online gaming experience.
  • Mobile devices: Used in high-end smartphones and tablets to provide faster and more reliable 5 GHz Wi-Fi connectivity.

Features:

  • Integrated PA, LNA, and T/R switch: Reduces the number of external components required, simplifying the design and lowering BOM costs.
  • High transmit power: Delivers a strong and stable signal, extending the range of the Wi-Fi network.
  • Low noise figure: Improves receiver sensitivity, allowing the device to pick up weaker signals and maintain a reliable connection.
  • Compact package: Minimizes the footprint on the PCB, enabling smaller and more compact product designs.
  • LNA bypass mode: Allows the LNA to be bypassed when not needed, reducing power consumption and extending battery life in mobile devices.

Benefits:

  • Improved Wi-Fi performance: Provides faster data transfer rates, greater range, and more reliable connections for a better user experience.
  • Reduced BOM cost: The integrated design lowers the overall cost of materials, making it a cost-effective solution.
  • Simplified design: Easier to implement and integrate into existing Wi-Fi systems due to the reduced component count and simplified layout.
  • Smaller form factor: Enables the development of smaller and more aesthetically pleasing products.
  • Enhanced reliability: The integrated design improves overall system reliability compared to discrete component solutions.

Additional Details:

The SKY85200-DC operates in the 5 GHz UNII bands and supports IEEE 802.11a/n/ac WLAN standards. It is designed for optimal performance in high-bandwidth applications, providing robust and reliable wireless connectivity. Detailed specifications, including transmit power, receiver sensitivity, and operating voltage, can be found in the product datasheet available from Skyworks Solutions Inc. This device is typically used in surface mount applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess