EN
  • EN
  • DE

SKY85301-71

Part No SKY85301-71
Manufacturer Skyworks Solutions Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 749261-SKY85301-71
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SKY85301-71 CAD Model

Description

The Skyworks Solutions Inc. SKY85301-71 is a highly integrated front-end module (FEM) designed for 2.4 GHz WLAN applications. It incorporates a power amplifier (PA), low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch. This FEM is optimized for mobile and portable applications, offering high performance and low power consumption in a small package.

Applications

  • WLAN (802.11b/g/n) devices
  • Smartphones
  • Tablets
  • Wireless routers
  • Internet of Things (IoT) devices

Features

  • 2.4 GHz WLAN front-end module
  • Integrated power amplifier (PA)
  • Low noise amplifier (LNA) with bypass
  • Transmit/Receive (T/R) switch
  • Small package size
  • Low power consumption

Benefits

  • Improved WLAN Performance: Enhances signal strength and range in wireless devices.
  • Reduced Component Count: Integrates multiple components into a single module, simplifying board design.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified System Design: Reduces design complexity and time-to-market.

Additional Details

The SKY85301-71 FEM optimizes WLAN performance by providing a high-efficiency power amplifier for transmitting signals, a low-noise amplifier for receiving weak signals, and a T/R switch for seamless transition between transmit and receive modes. Its low power consumption makes it ideal for battery-powered devices, such as smartphones and tablets. The integrated LNA bypass feature allows the receiver to operate without amplification when the signal is strong, further reducing power consumption. This FEM is commonly used in WLAN-enabled devices, providing a complete front-end solution for wireless communication. The small package size simplifies board layout and reduces overall system size. Its high performance and low power consumption make it an excellent choice for a wide range of WLAN applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,388 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess